Wiegmann Pull/Junction Box RSC363616G

Description
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 12 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "
Datasheet
Description
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 12 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RSC363616G - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RSC363616G
Pull/Junction Box RSC363616G
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 36 INCH 36 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 16 INCH 16 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 12 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "

"

  • UNFLANGED TYPE
  • CARBON STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 36 INCH
  • 36 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 16 INCH
  • 16 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • SLIP ON WITH SCREW COVER TYPE
  • 12 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • RSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number RSC363616G
Product Name Pull/Junction Box
Type Junction Box
Length 36 inch (914 mm)
Width 36 inch (914 mm)
Depth 16 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG42B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details