RSC151806G -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
RSC151806G
Description
"
UNFLANGED TYPE
STEEL MATERIAL
PRE-GALVANIZED FINISH
15 INCH
18 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
INDOOR/OUTDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
8 KNOCKOUT(S)
(8) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
Description
"
UNFLANGED TYPE
STEEL MATERIAL
PRE-GALVANIZED FINISH
15 INCH
18 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
INDOOR/OUTDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
8 KNOCKOUT(S)
(8) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
Datasheet
Suppliers
"
UNFLANGED TYPE
STEEL MATERIAL
PRE-GALVANIZED FINISH
15 INCH
18 INCH
6 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
INDOOR/OUTDOOR SERVICE TYPE
(4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
8 KNOCKOUT(S)
(8) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
"
- UNFLANGED TYPE
- STEEL MATERIAL
- PRE-GALVANIZED FINISH
- 15 INCH
- 18 INCH
- 6 INCH
- UL 50, CSA APPROVAL
- WALL MOUNTING
- NEMA 1/3R ENCLOSURE
- SCREW-ON, SLIP-ON COVER TYPE
- INDOOR/OUTDOOR SERVICE TYPE
- (4) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
- 8 KNOCKOUT(S)
- (8) BOTTOM KNOCKOUT LOCATION
- ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
- RSC MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RSC151806G |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
18 inch (457 mm)
|
|
Width
|
15 inch (381 mm)
|
|
Depth
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Pushbutton Enclosures
Length
9.5 inch (241 mm)
Width
8.5 inch (216 mm)
View Details
4 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details