Wiegmann Pull/Junction Box RSC121208G

Description
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "
Datasheet
Description
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RSC121208G - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RSC121208G
Pull/Junction Box RSC121208G
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR SERVICE TYPE WIEGMANN[R] BRAND ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "

"

  • UNFLANGED TYPE
  • CARBON STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • SLIP ON WITH SCREW COVER TYPE
  • 16 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • WIEGMANN[R] BRAND
  • ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • RSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number RSC121208G
Product Name Pull/Junction Box
Type Junction Box
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1402KV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details