RSC101004 -- PULL/JUNCTION BOX
Wiegmann
Pull/Junction Box
RSC101004
Description
"
UNFLANGED TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
10 INCH
10 INCH
4 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
(2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
5 KNOCKOUT(S)
(5) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
Description
"
UNFLANGED TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
10 INCH
10 INCH
4 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
(2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
5 KNOCKOUT(S)
(5) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
Datasheet
Suppliers
"
UNFLANGED TYPE
CARBON STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
10 INCH
10 INCH
4 INCH
UL 50, CSA APPROVAL
WALL MOUNTING
NEMA 1/3R ENCLOSURE
SCREW-ON, SLIP-ON COVER TYPE
16 GAUGE MATERIAL SPECIFICATION
INDOOR/OUTDOOR SERVICE TYPE
(2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
5 KNOCKOUT(S)
(5) BOTTOM KNOCKOUT LOCATION
ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
RSC MODEL
"
"
- UNFLANGED TYPE
- CARBON STEEL MATERIAL
- POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
- ANSI 61 GRAY COLOR
- 10 INCH
- 10 INCH
- 4 INCH
- UL 50, CSA APPROVAL
- WALL MOUNTING
- NEMA 1/3R ENCLOSURE
- SCREW-ON, SLIP-ON COVER TYPE
- 16 GAUGE MATERIAL SPECIFICATION
- INDOOR/OUTDOOR SERVICE TYPE
- (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM, (2) (1 INCH-1-1/4 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
- 5 KNOCKOUT(S)
- (5) BOTTOM KNOCKOUT LOCATION
- ENVIRONMENTAL CONDITIONS DRIPPING WATER, RAIN, SLEET, SNOW
- RSC MODEL
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RSC101004 |
|
Product Name
|
Pull/Junction Box |
|
Type
|
Junction Box
|
|
Length
|
10 inch (254 mm)
|
|
Width
|
10 inch (254 mm)
|
|
Depth
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Shape
Slimline
Length
4.72 inch (120 mm)
View Details
3 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details