Wiegmann Pull/Junction Box RSC081006G

Description
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 3 KNOCKOUT(S) (3) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND CONSTRUCTIONAL FEATURE RAIN TIGHT, SLEET TIGHT, SNOW TIGHT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "
Datasheet
Description
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 3 KNOCKOUT(S) (3) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND CONSTRUCTIONAL FEATURE RAIN TIGHT, SLEET TIGHT, SNOW TIGHT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - RSC081006G - Wiegmann
Freeburg, IL, USA
Pull/Junction Box
RSC081006G
Pull/Junction Box RSC081006G
" UNFLANGED TYPE CARBON STEEL MATERIAL PRE GALVANIZED FINISH 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1/3R ENCLOSURE SLIP ON WITH SCREW COVER TYPE 16 GAUGE BODY MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE 3 KNOCKOUT(S) (3) BOTTOM KNOCKOUT LOCATION WIEGMANN[R] BRAND CONSTRUCTIONAL FEATURE RAIN TIGHT, SLEET TIGHT, SNOW TIGHT PANEL NONE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN RSC MODEL "

"

  • UNFLANGED TYPE
  • CARBON STEEL MATERIAL
  • PRE GALVANIZED FINISH
  • 8 INCH
  • 8 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1/3R ENCLOSURE
  • SLIP ON WITH SCREW COVER TYPE
  • 16 GAUGE BODY MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • (2) (1/2 INCH-3/4 INCH) CONCENTRIC KNOCKOUT BOTTOM, (1) (3/4 INCH-1 INCH) CONCENTRIC KNOCKOUT BOTTOM KNOCKOUT SIZE
  • 3 KNOCKOUT(S)
  • (3) BOTTOM KNOCKOUT LOCATION
  • WIEGMANN[R] BRAND
  • CONSTRUCTIONAL FEATURE RAIN TIGHT, SLEET TIGHT, SNOW TIGHT
  • PANEL NONE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • RSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number RSC081006G
Product Name Pull/Junction Box
Type Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418G8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details