Hubbell Incorporated Duplex/Single Receptacle RR155I

Description
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL IVORY COLOR 6-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
Datasheet
Description
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL IVORY COLOR 6-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - RR155I - Hubbell Incorporated
Orange, CT, USA
Duplex/Single Receptacle
RR155I
Duplex/Single Receptacle RR155I
SINGLE TYPE THERMOPLASTIC (BASE) MATERIAL IVORY COLOR 6-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL, CSA APPROVAL 250 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) SIDE WIRING TRADESELECT[R] BRAND OPERATING TEMPERATURE -20 TO 60 DEG C
  • SINGLE TYPE
  • THERMOPLASTIC (BASE) MATERIAL
  • IVORY COLOR
  • 6-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • SIDE WIRING
  • TRADESELECT[R] BRAND
  • OPERATING TEMPERATURE -20 TO 60 DEG C
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number RR155I
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single; Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-E1P7 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details