Hubbell Lighting, Inc. Incandescent Recessed Housing RMNIC5S

Description
SHALLOW HOUSING TYPE 5-1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 5-1/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-3/4 INCH VOLTAGE RATING 120 V
Datasheet
Description
SHALLOW HOUSING TYPE 5-1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 5-1/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-3/4 INCH VOLTAGE RATING 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Recessed Housing - RMNIC5S - Hubbell Lighting, Inc.
Greenville, SC, USA
Incandescent Recessed Housing
RMNIC5S
Incandescent Recessed Housing RMNIC5S
SHALLOW HOUSING TYPE 5-1/2 INCH REMODEL INSTALLATION UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL INSULATED/NON-INSULA TED CEILING TYPE 5 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 5-1/8 INCH CEILING OPENING SIZE AIRTIGHT LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-3/4 INCH VOLTAGE RATING 120 V
  • SHALLOW HOUSING TYPE
  • 5-1/2 INCH
  • REMODEL INSTALLATION
  • UL, CUL APPROVAL
  • COMMERCIAL, RESIDENTIAL, DAMP LOCATION APPLICATION
  • GALVANIZED STEEL HOUSING MATERIAL
  • INSULATED/NON-INSULATED CEILING TYPE
  • 5 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 5-1/8 INCH CEILING OPENING SIZE
  • AIRTIGHT
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 1-3/4 INCH
  • VOLTAGE RATING 120 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number RMNIC5S
Product Name Incandescent Recessed Housing
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details