Hubbell Incorporated Terminal Strip RK2272

Description
1-PIECE TYPE 9-31/32 INCH L SIZE UL APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 16 CIRCUIT(S) NUMBER OF CIRCUITS 16
Datasheet
Description
1-PIECE TYPE 9-31/32 INCH L SIZE UL APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 16 CIRCUIT(S) NUMBER OF CIRCUITS 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - RK2272 - Hubbell Incorporated
Orange, CT, USA
Terminal Strip
RK2272
Terminal Strip RK2272
1-PIECE TYPE 9-31/32 INCH L SIZE UL APPROVAL 300 V VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE PHENOLIC HOUSING MATERIAL #10 STUD TERMINAL TYPE 16 CIRCUIT(S) NUMBER OF CIRCUITS 16
  • 1-PIECE TYPE
  • 9-31/32 INCH L SIZE
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • PHENOLIC HOUSING MATERIAL
  • #10 STUD TERMINAL TYPE
  • 16 CIRCUIT(S)
  • NUMBER OF CIRCUITS 16
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number RK2272
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1811/1000-836 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-06D1-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2220.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 18 AWG
View Details
TERM BLCK Multi-Rail MTD DBL SUPP 240V - 1492-HM2K240 - Allen-Bradley / Rockwell Automation
View Details
2 suppliers