WAGO Double-deck terminal block - Ground terminal block - Through terminal block 2002-2427

Description
4-conductor double deck terminal block; Ground conductor/through terminal block; 2.5 mm²; PE/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet
Description
4-conductor double deck terminal block; Ground conductor/through terminal block; 2.5 mm²; PE/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2427 - WAGO
Germantown, WI, United States
Double-deck terminal block - Ground terminal block - Through terminal block
2002-2427
Double-deck terminal block - Ground terminal block - Through terminal block 2002-2427
4-conductor double deck terminal block; Ground conductor/through terminal block; 2.5 mm²; PE/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

4-conductor double deck terminal block; Ground conductor/through terminal block; 2.5 mm²; PE/L; without marker carrier; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 2,50 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2002-2427-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2002-2427-ND
Terminal Blocks - Din Rail, Channel 2946-2002-2427-ND
4-CONDUCTOR DOUBLE DECK TERMINAL

4-CONDUCTOR DOUBLE DECK TERMINAL

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Terminal Blocks Terminal Blocks
Product Number 2002-2427 2946-2002-2427-ND
Product Name Double-deck terminal block - Ground terminal block - Through terminal block Terminal Blocks - Din Rail, Channel
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Ground Circuit Terminal Dual level
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2000-2231-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 16 to 24 AWG
View Details
2 suppliers
Fuse terminal block - 2002-1614/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Ground terminal block - 2002-1407 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Triple-deck terminal block - Through terminal block - 2000-3203 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details