Hubbell Incorporated Terminal Strip RK1522

Description
1-PIECE TYPE 6-19/32 INCH LENGTH SIZE UL APPROVAL 300 VOLT VOLTAGE RATING SURFACE MOUNTING 30 AMP CURRENT RATING NO COVER TYPE MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE 10 CIRCUIT(S) ROHS COMPLIANT WITHSTAND VOLTAGE 10500 VOLT DC MOUNTING STUD HOLE SIZE #10 INCLUDES CLEAR RED/WHITE POLY BAG
Datasheet
Description
1-PIECE TYPE 6-19/32 INCH LENGTH SIZE UL APPROVAL 300 VOLT VOLTAGE RATING SURFACE MOUNTING 30 AMP CURRENT RATING NO COVER TYPE MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE 10 CIRCUIT(S) ROHS COMPLIANT WITHSTAND VOLTAGE 10500 VOLT DC MOUNTING STUD HOLE SIZE #10 INCLUDES CLEAR RED/WHITE POLY BAG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - RK1522 - Hubbell Incorporated
Orange, CT, USA
Terminal Strip
RK1522
Terminal Strip RK1522
1-PIECE TYPE 6-19/32 INCH LENGTH SIZE UL APPROVAL 300 VOLT VOLTAGE RATING SURFACE MOUNTING 30 AMP CURRENT RATING NO COVER TYPE MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE 10 CIRCUIT(S) ROHS COMPLIANT WITHSTAND VOLTAGE 10500 VOLT DC MOUNTING STUD HOLE SIZE #10 INCLUDES CLEAR RED/WHITE POLY BAG
  • 1-PIECE TYPE
  • 6-19/32 INCH LENGTH SIZE
  • UL APPROVAL
  • 300 VOLT VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMP CURRENT RATING
  • NO COVER TYPE
  • MOLDED PHENOLIC (BASE), NICKEL PLATED STEEL (SCREW) HOUSING MATERIAL
  • LUG WITH #8-32 TPI X 5/16 INCH PHILIPS SLOTTED SCREW TERMINAL TYPE
  • 10 CIRCUIT(S)
  • ROHS COMPLIANT
  • WITHSTAND VOLTAGE 10500 VOLT DC
  • MOUNTING STUD HOLE SIZE #10
  • INCLUDES CLEAR RED/WHITE POLY BAG
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Terminal Blocks
Product Number RK1522
Product Name Terminal Strip
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
PCB Terminal Blocks with Wire Guard - MSPXX00U - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details