Hubbell Electrical Products Floodlight Fixture QL-500K

Description
8-1/4 INCH W X 5-1/4 INCH D X 8-7/8 INCH H SIZE UL, CSA APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING INCANDESCENT LAMP TYPE 500 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL NEMA 5 X 5, 88 DEG X 82 DEG, WIDE DISTRIBUTION/BEAM SPREAD 0.53 SQ FT EPA NUMBER OF LAMPS 1 APPLICATION WET LOCATION QL MODEL
Datasheet
Description
8-1/4 INCH W X 5-1/4 INCH D X 8-7/8 INCH H SIZE UL, CSA APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING INCANDESCENT LAMP TYPE 500 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL NEMA 5 X 5, 88 DEG X 82 DEG, WIDE DISTRIBUTION/BEAM SPREAD 0.53 SQ FT EPA NUMBER OF LAMPS 1 APPLICATION WET LOCATION QL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - QL-500K - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
QL-500K
Floodlight Fixture QL-500K
8-1/4 INCH W X 5-1/4 INCH D X 8-7/8 INCH H SIZE UL, CSA APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING INCANDESCENT LAMP TYPE 500 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL NEMA 5 X 5, 88 DEG X 82 DEG, WIDE DISTRIBUTION/BEAM SPREAD 0.53 SQ FT EPA NUMBER OF LAMPS 1 APPLICATION WET LOCATION QL MODEL
  • 8-1/4 INCH W X 5-1/4 INCH D X 8-7/8 INCH H SIZE
  • UL, CSA APPROVAL
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • INCANDESCENT LAMP TYPE
  • 500 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • NEMA 5 X 5, 88 DEG X 82 DEG, WIDE DISTRIBUTION/BEAM SPREAD
  • 0.53 SQ FT EPA
  • NUMBER OF LAMPS 1
  • APPLICATION WET LOCATION
  • QL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number QL-500K
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details