Hubbell Electrical Products Floodlight Fixture QL-1505K

Description
5-1/4 INCH W X 8-7/8 INCH D X 13-15/16 INCH H SIZE UL, CSA APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING INCANDESCENT LAMP TYPE 1500 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL NEMA 6 X 5, 115 DEG X 78 DEG DISTRIBUTION/BEAM SPREAD 0.86 SQ FT EPA NUMBER OF LAMPS 1 APPLICATION WET LOCATION QL MODEL
Datasheet
Description
5-1/4 INCH W X 8-7/8 INCH D X 13-15/16 INCH H SIZE UL, CSA APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING INCANDESCENT LAMP TYPE 1500 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL NEMA 6 X 5, 115 DEG X 78 DEG DISTRIBUTION/BEAM SPREAD 0.86 SQ FT EPA NUMBER OF LAMPS 1 APPLICATION WET LOCATION QL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - QL-1505K - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Floodlight Fixture
QL-1505K
Floodlight Fixture QL-1505K
5-1/4 INCH W X 8-7/8 INCH D X 13-15/16 INCH H SIZE UL, CSA APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING INCANDESCENT LAMP TYPE 1500 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL NEMA 6 X 5, 115 DEG X 78 DEG DISTRIBUTION/BEAM SPREAD 0.86 SQ FT EPA NUMBER OF LAMPS 1 APPLICATION WET LOCATION QL MODEL
  • 5-1/4 INCH W X 8-7/8 INCH D X 13-15/16 INCH H SIZE
  • UL, CSA APPROVAL
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • INCANDESCENT LAMP TYPE
  • 1500 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • NEMA 6 X 5, 115 DEG X 78 DEG DISTRIBUTION/BEAM SPREAD
  • 0.86 SQ FT EPA
  • NUMBER OF LAMPS 1
  • APPLICATION WET LOCATION
  • QL MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number QL-1505K
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details