Hubbell Incorporated Male Disconnect Q14M25X03D

Description
BUTTED SEAM, CHAMFERED BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-M MODEL
Datasheet
Description
BUTTED SEAM, CHAMFERED BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - Q14M25X03D - Hubbell Incorporated
Orange, CT, USA
Male Disconnect
Q14M25X03D
Male Disconnect Q14M25X03D
BUTTED SEAM, CHAMFERED BARREL TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL NON INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE FINGRIP[T], BURNDY[R] BRAND ROHS COMPATIBLE MATERIAL TIN PLATED BRASS SIZE 0.66 INCH L X 0.25 INCH W WIRE STRIP LENGTH 3/8 INCH Q-M MODEL
  • BUTTED SEAM, CHAMFERED BARREL TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • NON INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • FINGRIP[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • MATERIAL TIN PLATED BRASS
  • SIZE 0.66 INCH L X 0.25 INCH W
  • WIRE STRIP LENGTH 3/8 INCH
  • Q-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number Q14M25X03D
Product Name Male Disconnect
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details