Hubbell Lighting, Inc. Floodlight Fixture Q-500-B

Description
8-3/16 INCH W X 3-5/8 INCH D X 7-23/32 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 6 X 5, 100 DEGREE X 86 DEGREE DISTRIBUTION/BEAM SPREAD LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION Q MODEL
Datasheet
Description
8-3/16 INCH W X 3-5/8 INCH D X 7-23/32 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 6 X 5, 100 DEGREE X 86 DEGREE DISTRIBUTION/BEAM SPREAD LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION Q MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - Q-500-B - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
Q-500-B
Floodlight Fixture Q-500-B
8-3/16 INCH W X 3-5/8 INCH D X 7-23/32 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 6 X 5, 100 DEGREE X 86 DEGREE DISTRIBUTION/BEAM SPREAD LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION Q MODEL
  • 8-3/16 INCH W X 3-5/8 INCH D X 7-23/32 INCH H SIZE
  • BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • YES LAMP INCLUDED
  • QUARTZ HALOGEN LAMP TYPE
  • 500 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • 6 X 5, 100 DEGREE X 86 DEGREE DISTRIBUTION/BEAM SPREAD
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • Q MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number Q-500-B
Product Name Floodlight Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details