Hubbell Lighting, Inc. Floodlight Fixture Q-300-W

Description
8-3/16 INCH W X 3-5/8 INCH D X 7-23/32 INCH H SIZE WHITE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 300 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 6 X 4, 109 DEGREE X 66 DEGREE DISTRIBUTION/BEAM SPREAD LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION Q MODEL
Datasheet
Description
8-3/16 INCH W X 3-5/8 INCH D X 7-23/32 INCH H SIZE WHITE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 300 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 6 X 4, 109 DEGREE X 66 DEGREE DISTRIBUTION/BEAM SPREAD LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION Q MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - Q-300-W - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
Q-300-W
Floodlight Fixture Q-300-W
8-3/16 INCH W X 3-5/8 INCH D X 7-23/32 INCH H SIZE WHITE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH SWIVEL KNUCKLE MOUNTING YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 300 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE 6 X 4, 109 DEGREE X 66 DEGREE DISTRIBUTION/BEAM SPREAD LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION Q MODEL
  • 8-3/16 INCH W X 3-5/8 INCH D X 7-23/32 INCH H SIZE
  • WHITE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/2 INCH SWIVEL KNUCKLE MOUNTING
  • YES LAMP INCLUDED
  • QUARTZ HALOGEN LAMP TYPE
  • 300 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • 6 X 4, 109 DEGREE X 66 DEGREE DISTRIBUTION/BEAM SPREAD
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • Q MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number Q-300-W
Product Name Floodlight Fixture
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details