POWER CORD, CAT5E, PS5E, SHIELDED, BLUE, 7Ft; LAN Category:Cat5e; Connector Type A:-; Connector Type B:-; Cable Length - Imperial:7ft; Cable Length - Metric:2.1m; Jacket Color:Blue; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | 76M9923 |
| Product Name | Power Cord, Cat5E, Ps5E, Shielded, Blue, 7Ft; Lan Category Hubbell Premise Wiring |
| Approvals | RoHS |