Hubbell Incorporated Fluorescent Lampholder RL311

Description
PEDESTAL TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SLIDE ON MOUNTING THERMOPLASTIC BODY MATERIAL FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE FIXED LAMP BASE WHITE BODY COLOR
Datasheet
Description
PEDESTAL TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SLIDE ON MOUNTING THERMOPLASTIC BODY MATERIAL FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE FIXED LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - RL311 - Hubbell Incorporated
Orange, CT, USA
Fluorescent Lampholder
RL311
Fluorescent Lampholder RL311
PEDESTAL TYPE UL, CUL APPROVAL 600 V VOLTAGE RATING SLIDE ON MOUNTING THERMOPLASTIC BODY MATERIAL FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN WIRE TERMINAL TYPE FIXED LAMP BASE WHITE BODY COLOR
  • PEDESTAL TYPE
  • UL, CUL APPROVAL
  • 600 V VOLTAGE RATING
  • SLIDE ON MOUNTING
  • THERMOPLASTIC BODY MATERIAL
  • FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • PUSH-IN WIRE TERMINAL TYPE
  • FIXED LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lampholders
Product Number RL311
Product Name Fluorescent Lampholder
Lamp Base Holder Type Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Lamp Holders - 561959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 2212592 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - RL8816 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details