HEAVY DUTY, HIGH STRENGTH TYPE
24 INCH MESH LENGTH
1.5 INCH MIN. CABLE OUTER DIAMETER
1.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
11 INCH L EYE SIZE
16400 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
Hubbell Incorporated
Done
Datasheet
Description
HEAVY DUTY, HIGH STRENGTH TYPE
24 INCH MESH LENGTH
1.5 INCH MIN. CABLE OUTER DIAMETER
1.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
11 INCH L EYE SIZE
16400 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, HIGH STRENGTH TYPE
24 INCH MESH LENGTH
1.5 INCH MIN. CABLE OUTER DIAMETER
1.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
11 INCH L EYE SIZE
16400 LB BREAKING STRENGTH
FLEXIBLE EYE TYPE
DOUBLE WEAVE MESH TYPE
ECONOMY[R] BRAND
HEAVY DUTY, HIGH STRENGTH TYPE
24 INCH MESH LENGTH
1.5 INCH MIN. CABLE OUTER DIAMETER
1.99 INCH MAX. CABLE OUTER DIAMETER
CSA APPROVAL
COMMUNICATION LINE/SERVICE LINE/UNDERGROUND POWER CABLE PULLING APPLICATION