Klein Tools, Inc.Wire Mesh Cable Pulling GripKSSK125-1
Description
MEDIUM DUTY, STANDARD TYPE
16 INCH MESH LENGTH
1.25 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
800 LB BREAKING STRENGTH
FLEXIBLE OFFSET EYE TYPE
DOUBLE WEAVE, LACE CLOSED, SPLIT MESH TYPE
KSSK MODEL
Klein Tools, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
MEDIUM DUTY, STANDARD TYPE
16 INCH MESH LENGTH
1.25 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
800 LB BREAKING STRENGTH
FLEXIBLE OFFSET EYE TYPE
DOUBLE WEAVE, LACE CLOSED, SPLIT MESH TYPE
KSSK MODEL
MEDIUM DUTY, STANDARD TYPE
16 INCH MESH LENGTH
1.25 INCH MIN. CABLE OUTER DIAMETER
1.49 INCH MAX. CABLE OUTER DIAMETER
UNDERGROUND CABLE SLACK PULLING APPLICATION
GALVANIZED STEEL MESH MATERIAL
800 LB BREAKING STRENGTH
FLEXIBLE OFFSET EYE TYPE
DOUBLE WEAVE, LACE CLOSED, SPLIT MESH TYPE
KSSK MODEL