The 316 Stainless Steel Cord Grip, part number 73871692, is designed for secure cable management in various applications. It features a robust construction with an AISI-316 stainless steel body and counter nut, ensuring durability and resistance to corrosion. The product includes two clamping seals made of V0 rated EPDM rubber, which are compliant with EN45545-2 for rail applications at Hazard Levels HL1, HL2, and HL3. The inner seal fits within the larger outer seal, allowing for effective clamping on cables of varying diameters, with a minimum diameter of 0.295 inches and a clamping range of 0.236 to 0.354 inches for both seals. The cord grip is rated IP 68 and NEMA 4x, making it suitable for harsh environments. It operates effectively within a temperature range of -49¬? F to +221¬? F (-45¬? C to +105¬? C) and is approved for use in hazardous locations per NEC standards. This product is ideal for engineers seeking reliable and compliant cord grips for their projects.
Construction
• AISI-316 stainless steel and nickel plated brass cord grips contain two clamping seals, one with a larger diameter seal into which a smaller diameter seal fits. Both seals are made of V0 rated EPDM rubber, tested and certified in compliance with EN45545-2, Hazard Level (HL1/HL2/HL3) for rail applications.
• Included sealing ring and galvanized steel lock nut provides a means for connecting the fitting to boxes.
• more
| Anamet Electrical, Inc. | |
|---|---|
| Product Category | Pulling and Support Grips |
| Product Number | 73871692 |
| Product Name | 316 Stainless Steel Cord Grips |