Hubbell Wiring Device-Kellems Wall Plate, Plastic, 2 Gang, Ivory; Accessory Type Hubbell Wiring Devices P8

Description
WALL PLATE, PLASTIC, 2 GANG, IVORY; Accessory Type:Faceplate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:Ivory; Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, PLASTIC, 2 GANG, IVORY; Accessory Type:Faceplate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:Ivory; Product Range:-; Body Material:Nylon RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Plastic, 2 Gang, Ivory; Accessory Type Hubbell Wiring Devices - 81F2911 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Plastic, 2 Gang, Ivory; Accessory Type Hubbell Wiring Devices
81F2911
Wall Plate, Plastic, 2 Gang, Ivory; Accessory Type Hubbell Wiring Devices 81F2911
WALL PLATE, PLASTIC, 2 GANG, IVORY; Accessory Type:Faceplate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:Ivory; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

WALL PLATE, PLASTIC, 2 GANG, IVORY; Accessory Type:Faceplate; For Use With:Standard Duplex Receptacles; No. of Module Spaces:2; Connector Body Material:Plastic Body; Connector Colour:Ivory; Product Range:-; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81F2911
Product Name Wall Plate, Plastic, 2 Gang, Ivory; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers