Hubbell Incorporated RING LUG OEMTN614

Description
STANDARD TYPE BLUE COLOR 6 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.6 INCH L X 0.47 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 600 V
Datasheet
Description
STANDARD TYPE BLUE COLOR 6 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.6 INCH L X 0.47 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 600 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
RING LUG
OEMTN614
RING LUG OEMTN614
STANDARD TYPE BLUE COLOR 6 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE 1/4 INCH STUD SIZE NYLON INSULATED INSULATION TYPE BURNDY[R] BRAND ROHS COMPATIBLE SIZE 1.6 INCH L X 0.47 INCH W MATERIAL TIN PLATED COPPER VOLTAGE RATING 600 V
  • STANDARD TYPE
  • BLUE COLOR
  • 6 AWG SOLID/STRANDED (COPPER) MAX. CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • NYLON INSULATED INSULATION TYPE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • SIZE 1.6 INCH L X 0.47 INCH W
  • MATERIAL TIN PLATED COPPER
  • VOLTAGE RATING 600 V
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number OEMTN614
Product Name RING LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details