Hubbell Electrical Products Explosionproof Fluorescent Fixture NWPFN2630A

Description
15 DEG C MIN. STARTING TEMPERATURE 3/4 INCH NPT HUB SIZE 2 HUB(S) CSA APPROVAL WALL, CEILING MOUNTING ENERGY SAVING BALLAST TYPE CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, CLASS III, NEMA 3/4/4X, IP66 ENCLOSURE FLUORESCENT LAMP TYPE 1 TO 26 W LAMP WATTAGE NON-METALLIC HOUSING MATERIAL 120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE ENVIRORITE[R] BRAND VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ INCLUDES BATTERY BACKUP APPLICATION INDOOR/OUTDOOR NWP MODEL
Datasheet
Description
15 DEG C MIN. STARTING TEMPERATURE 3/4 INCH NPT HUB SIZE 2 HUB(S) CSA APPROVAL WALL, CEILING MOUNTING ENERGY SAVING BALLAST TYPE CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, CLASS III, NEMA 3/4/4X, IP66 ENCLOSURE FLUORESCENT LAMP TYPE 1 TO 26 W LAMP WATTAGE NON-METALLIC HOUSING MATERIAL 120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE ENVIRORITE[R] BRAND VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ INCLUDES BATTERY BACKUP APPLICATION INDOOR/OUTDOOR NWP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - NWPFN2630A - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Fluorescent Fixture
NWPFN2630A
Explosionproof Fluorescent Fixture NWPFN2630A
15 DEG C MIN. STARTING TEMPERATURE 3/4 INCH NPT HUB SIZE 2 HUB(S) CSA APPROVAL WALL, CEILING MOUNTING ENERGY SAVING BALLAST TYPE CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, CLASS III, NEMA 3/4/4X, IP66 ENCLOSURE FLUORESCENT LAMP TYPE 1 TO 26 W LAMP WATTAGE NON-METALLIC HOUSING MATERIAL 120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE ENVIRORITE[R] BRAND VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ INCLUDES BATTERY BACKUP APPLICATION INDOOR/OUTDOOR NWP MODEL
  • 15 DEG C MIN. STARTING TEMPERATURE
  • 3/4 INCH NPT HUB SIZE
  • 2 HUB(S)
  • CSA APPROVAL
  • WALL, CEILING MOUNTING
  • ENERGY SAVING BALLAST TYPE
  • CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, CLASS III, NEMA 3/4/4X, IP66 ENCLOSURE
  • FLUORESCENT LAMP TYPE
  • 1 TO 26 W LAMP WATTAGE
  • NON-METALLIC HOUSING MATERIAL
  • 120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE
  • ENVIRORITE[R] BRAND
  • VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
  • INCLUDES BATTERY BACKUP
  • APPLICATION INDOOR/OUTDOOR
  • NWP MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number NWPFN2630A
Product Name Explosionproof Fluorescent Fixture
Fixture Type Ceiling Fixtures; Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details