Hubbell Incorporated Datacommunication Face Plate with Jack NS722I

Description
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL TELEPHONE, VOICE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ14 JACK DEVICE TYPE NETSELECT[R] BRAND NS722 MODEL
Datasheet
Description
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL TELEPHONE, VOICE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ14 JACK DEVICE TYPE NETSELECT[R] BRAND NS722 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Face Plate with Jack - NS722I - Hubbell Incorporated
Orange, CT, USA
Datacommunication Face Plate with Jack
NS722I
Datacommunication Face Plate with Jack NS722I
THERMOPLASTIC MATERIAL IVORY COLOR UL 1863, CSA APPROVAL TELEPHONE, VOICE APPLICATION WALL MOUNTING (1) 6-POSITION 4 CONDUCTOR RJ14 JACK DEVICE TYPE NETSELECT[R] BRAND NS722 MODEL
  • THERMOPLASTIC MATERIAL
  • IVORY COLOR
  • UL 1863, CSA APPROVAL
  • TELEPHONE, VOICE APPLICATION
  • WALL MOUNTING
  • (1) 6-POSITION 4 CONDUCTOR RJ14 JACK DEVICE TYPE
  • NETSELECT[R] BRAND
  • NS722 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wallplates
Product Number NS722I
Product Name Datacommunication Face Plate with Jack
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products