Legrand Duplex Receptacle Openings, Two Gang, Brushed Bronze SB82BZ

Description
Smooth Metal Wall Plate 2gang Duplex Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Description
Smooth Metal Wall Plate 2gang Duplex Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Suppliers

Company
Product
Description
Supplier Links
Duplex Receptacle Openings, Two Gang, Brushed Bronze - SB82BZ - Legrand
West Hartford, CT, USA
Duplex Receptacle Openings, Two Gang, Brushed Bronze
SB82BZ
Duplex Receptacle Openings, Two Gang, Brushed Bronze SB82BZ
Smooth Metal Wall Plate 2gang Duplex Brushed Bronze Brushed Bronze: .040" thick. 90% copper, 10% zinc. Lacquered to prevent corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film, with finish-matching screws. Variety of special plated finishes. Paintable to match plastic plates. Can be silk-screened or engraved, and custom punched with over 300 opening styles.

Smooth Metal Wall Plate 2gang Duplex Brushed Bronze

  • Brushed Bronze: .040" thick.
  • 90% copper, 10% zinc.
  • Lacquered to prevent corrosion.
  • Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel.
  • Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide.
  • Packaged in protective film, with finish-matching screws.
  • Variety of special plated finishes.
  • Paintable to match plastic plates.
  • Can be silk-screened or engraved, and custom punched with over 300 opening styles.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wallplates
Product Number SB82BZ
Product Name Duplex Receptacle Openings, Two Gang, Brushed Bronze
Type  Duplex Outlet Cover
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 3414036 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
1-Gang Toggle Wall Plates, Metal Standard Size Textured Finish - 11SWS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Toggle Switch Plate
Material Metal
View Details
Decorative Finish Screwless Wall Plates with Decorator Openings - SW26BB - Legrand
Specs
Type Rocker / GFCI Switch Plate
Opening / Devices One
Material Bronze
View Details
Stainless Steel Wall Plate, One 3.5mm Female/Female Coupler - WP35-1 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details