Hubbell Lighting, Inc. Outdoor Wall Light NRG-1111-B

Description
CUTOFF TYPE 9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION NRG 1100 MODEL
Datasheet
Description
CUTOFF TYPE 9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION NRG 1100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - NRG-1111-B - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
NRG-1111-B
Outdoor Wall Light NRG-1111-B
CUTOFF TYPE 9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL YES LAMP INCLUDED PULSE START LAMP TYPE 100 W LAMP WATTAGE POLYCARBONATE HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION NRG 1100 MODEL
  • CUTOFF TYPE
  • 9-1/2 INCH L X 11-3/4 INCH W X 9-1/2 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 100 W LAMP WATTAGE
  • POLYCARBONATE HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • APPLICATION WET LOCATION
  • NRG 1100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number NRG-1111-B
Product Name Outdoor Wall Light
Voltage 120 to 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details