TWIST LOCK TYPE
NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
HOMESELECT[T], HUBBELL[R] BRAND
TWIST LOCK TYPE
NYLON MATERIAL
SMOOTH FINISH
IVORY COLOR
(1) SINGLE RECEPTACLE CONFIGURATION
1 GANG(S)
STANDARD DESIGNATED SIZE
HOMESELECT[T], HUBBELL[R] BRAND