MilesTek Corporation MILESTEK KEYSTONE CAT6 RJ45 110 JACK GREEN 60-17624

Description
MILESTEK KEYSTONE CAT6 RJ45 110 JACK GREEN - PART# 60-17624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel. FEATURES: Category 6 flush moun, keystone jack Configured with both 568A and 568B wiring schemes Unique strain relief design secures cable terminations Accepts 22-26 AWG solid twisted-pair cable UL Listed Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MILESTEK KEYSTONE CAT6 RJ45 110 JACK GREEN - PART# 60-17624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel. FEATURES: Category 6 flush moun, keystone jack Configured with both 568A and 568B wiring schemes Unique strain relief design secures cable terminations Accepts 22-26 AWG solid twisted-pair cable UL Listed Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
MILESTEK KEYSTONE CAT6 RJ45 110 JACK GREEN - 60-17624 - MilesTek Corporation
Denton, TX, United States
MILESTEK KEYSTONE CAT6 RJ45 110 JACK GREEN
60-17624
MILESTEK KEYSTONE CAT6 RJ45 110 JACK GREEN 60-17624
MILESTEK KEYSTONE CAT6 RJ45 110 JACK GREEN - PART# 60-17624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel. FEATURES: Category 6 flush moun, keystone jack Configured with both 568A and 568B wiring schemes Unique strain relief design secures cable terminations Accepts 22-26 AWG solid twisted-pair cable UL Listed Revised 9/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MILESTEK KEYSTONE CAT6 RJ45 110 JACK GREEN - PART# 60-17624 These 8-position, 8-conductor Connectors feature dual-color-coded wiring labels with both T568A and T568B wiring patterns, Keystone compatibility, and a 110-style rear termination field for easy termination of a jack while installed in a wall plate or field-configurable panel.

    FEATURES:
  • Category 6 flush moun, keystone jack
  • Configured with both 568A and 568B wiring schemes
  • Unique strain relief design secures cable terminations
  • Accepts 22-26 AWG solid twisted-pair cable
  • UL Listed

Revised 9/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number 60-17624
Product Name MILESTEK KEYSTONE CAT6 RJ45 110 JACK GREEN
Type Data Jack Wall Plate
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 1873813 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - NP1326I - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Blank Wall Plate; Despard Switch Plate
Opening / Devices Two
Material Nylon
View Details
MILESTEK KEYSTONE CAT6 RJ45 110 JACK IVORY - 60-06624 - MilesTek Corporation
Specs
Type Data Jack Wall Plate
View Details