L-com, Inc. Category 5E Surface Box, Single Port, RJ45 (8x8) Ivory SMB45-I

Description
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Application LAN Premise wiring Voice/Data Telecommunications
Description
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Application LAN Premise wiring Voice/Data Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Category 5E Surface Box, Single Port, RJ45 (8x8) Ivory - SMB45-I - L-com, Inc.
North Andover, MA, United States
Category 5E Surface Box, Single Port, RJ45 (8x8) Ivory
SMB45-I
Category 5E Surface Box, Single Port, RJ45 (8x8) Ivory SMB45-I
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Application LAN Premise wiring Voice/Data Telecommunications

Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today!

Features

  • Available in Ivory or White
  • Category 5E surface mount boxes for adding an Ethernet or Telephone port
  • EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan
  • Includes screws and double sided adhesive tape for mounting
  • Industry standard IDC 110 style connector for quick and easy installation

Application

  • LAN
  • Premise wiring
  • Voice/Data
  • Telecommunications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Wallplates
Product Number SMB45-I
Product Name Category 5E Surface Box, Single Port, RJ45 (8x8) Ivory
Opening / Devices One
Unlock Full Specs
to access all available technical data

Similar Products