Hubbell Wiring Device-Kellems 90+ Male Cord Connector, 0.75; Thread Size Imperial Hubbell Wiring Devices NHC1037CR

Description
90+ MALE CORD CONNECTOR, 0.75"; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:15.9mm; Cable Diameter Max:19mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
90+ MALE CORD CONNECTOR, 0.75"; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:15.9mm; Cable Diameter Max:19mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90+ Male Cord Connector, 0.75; Thread Size Imperial Hubbell Wiring Devices - 35B1491 - Newark, An Avnet Company
Chicago, IL, United States
90+ Male Cord Connector, 0.75; Thread Size Imperial Hubbell Wiring Devices
35B1491
90+ Male Cord Connector, 0.75; Thread Size Imperial Hubbell Wiring Devices 35B1491
90+ MALE CORD CONNECTOR, 0.75"; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:15.9mm; Cable Diameter Max:19mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

90+ MALE CORD CONNECTOR, 0.75"; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:15.9mm; Cable Diameter Max:19mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 35B1491
Product Name 90+ Male Cord Connector, 0.75; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220309 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.5984 inch (15.2 mm)
View Details
4 suppliers
Cable Glands - 1SNG601001R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details