Altech Corp. Standard Straight-Through Cable Gland 4220309

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Straight-Through Cable Gland - 4220309 - Altech Corp.
Flemington, NJ, USA
Standard Straight-Through Cable Gland
4220309
Standard Straight-Through Cable Gland 4220309
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable and Cord Grips - 1920-1008-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1008-ND
Cable and Cord Grips 1920-1008-ND
"Cable Gland 0.16"" ~ 0.37"" (4.0mm ~ 9.5mm) Brass, Nickel Plated PG9 Silver"

"Cable Gland 0.16"" ~ 0.37"" (4.0mm ~ 9.5mm) Brass, Nickel Plated PG9 Silver"

Buy Now Datasheet
ALTH Cable Glands - 4220309 - Galco Industrial Electronics
Madison Heights, MI, United States
ALTH Cable Glands
4220309
ALTH Cable Glands 4220309
Cord Grip, PG9, 4-9.5mm, Nickel-

Cord Grip, PG9, 4-9.5mm, Nickel-

Supplier's Site
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel - 70074386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel
70074386
Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel 70074386
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Galco Industrial Electronics Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands Sealing Glands
Product Number 4220309 1920-1008-ND 4220309 70074386
Product Name Standard Straight-Through Cable Gland Cable and Cord Grips ALTH Cable Glands Cable Gland; PG; 9 mm; 17 mm; 35 mm; 15.2 mm; Brass; Neoprene; Nickel
Application Cable & Wire Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306151 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5000 inch (12.7 mm)
View Details
2 suppliers
ALTH Cable Glands - 5308906 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Gland, Straight; 18 to 32 mm; PG; PG36;13 mm; 47 mm; Polyamide 6; Neoprene - 70074439 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 1.85 inch (47 mm)
View Details
Industrial Straight-Through Cable Gland - 5211313 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details