Hubbell Incorporated Substation Cable Terminal NAR45A4N

Description
ALUMINUM ALLOY MATERIAL 7-1/8 INCH OVERALL LENGTH 900 KCMIL (ALUMINUM/COPPER), 715 KCMIL (ACSR) MIN. CONDUCTOR SIZE 900 KCMIL ALUMINUM/COPPER, 715 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-1/8 INCH OVERALL LENGTH 900 KCMIL (ALUMINUM/COPPER), 715 KCMIL (ACSR) MIN. CONDUCTOR SIZE 900 KCMIL ALUMINUM/COPPER, 715 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR45A4N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR45A4N
Substation Cable Terminal NAR45A4N
ALUMINUM ALLOY MATERIAL 7-1/8 INCH OVERALL LENGTH 900 KCMIL (ALUMINUM/COPPER), 715 KCMIL (ACSR) MIN. CONDUCTOR SIZE 900 KCMIL ALUMINUM/COPPER, 715 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-1/8 INCH OVERALL LENGTH
  • 900 KCMIL (ALUMINUM/COPPER), 715 KCMIL (ACSR) MIN. CONDUCTOR SIZE
  • 900 KCMIL ALUMINUM/COPPER, 715 KCMIL ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • NAR-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR45A4N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details