Hubbell Incorporated Substation Cable Terminal NAR36A2N

Description
ALUMINUM ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-3/4 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE NAR MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-3/4 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE NAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR36A2N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR36A2N
Substation Cable Terminal NAR36A2N
ALUMINUM ALLOY MATERIAL 6-5/8 INCH OVERALL LENGTH 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MIN. CONDUCTOR SIZE 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1-3/4 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING ROHS COMPATIBLE NAR MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MIN. CONDUCTOR SIZE
  • 350 KCMIL (ALUMINUM/COPPER), 336.4 KCMIL (ACSR) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 1-3/4 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • NAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR36A2N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Crimp Wire Pins, Tabs & Ferrules - 1-1627117-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Crocodile Clips - 1902680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details