Hubbell Incorporated Substation Cable Terminal NAH402N

Description
COPPER ALLOY, DURIUM SILICON BRONZE HARDWARE MATERIAL 5.88 INCH OVERALL LENGTH 3/0 AWG SOLID, 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG SOLID, 800 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet
Description
COPPER ALLOY, DURIUM SILICON BRONZE HARDWARE MATERIAL 5.88 INCH OVERALL LENGTH 3/0 AWG SOLID, 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG SOLID, 800 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAH402N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAH402N
Substation Cable Terminal NAH402N
COPPER ALLOY, DURIUM SILICON BRONZE HARDWARE MATERIAL 5.88 INCH OVERALL LENGTH 3/0 AWG SOLID, 2/0 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG SOLID, 800 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
  • COPPER ALLOY, DURIUM SILICON BRONZE HARDWARE MATERIAL
  • 5.88 INCH OVERALL LENGTH
  • 3/0 AWG SOLID, 2/0 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG SOLID, 800 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 2 INCH W X 0.38 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • NAH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAH402N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Blade Terminals - 1787249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Blade Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details