Hubbell Incorporated Substation Tube Terminal NA20A4N

Description
ALUMINUM ALLOY MATERIAL 8-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 4-3/8 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 8-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 4-3/8 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - NA20A4N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
NA20A4N
Substation Tube Terminal NA20A4N
ALUMINUM ALLOY MATERIAL 8-3/8 INCH OVERALL LENGTH 1 CONDUCTOR(S) 3 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 4-3/8 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 8-3/8 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 3 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 4-3/8 INCH W X 3/4 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • NA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NA20A4N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Miniature Banana Plug, Adapter - 8713 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Ring Terminals - 1788635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Steel
Features RoHS; Insulated
View Details