Wiegmann Multipurpose Floor Mount Enclosure N4S723724FS

Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 37.12 INCH 72.12 INCH 24.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL N4S-FS MODEL "
Datasheet
Description
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 37.12 INCH 72.12 INCH 24.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL N4S-FS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - N4S723724FS - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
N4S723724FS
Multipurpose Floor Mount Enclosure N4S723724FS
" 1-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 37.12 INCH 72.12 INCH 24.12 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/12 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE ONE DOOR SINGLE ACCESS HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL N4S-FS MODEL "

"

  • 1-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 37.12 INCH
  • 72.12 INCH
  • 24.12 INCH
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 3/4/12 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • ONE DOOR SINGLE ACCESS
  • HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP DOOR MOUNTING
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • N4S-FS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N4S723724FS
Product Name Multipurpose Floor Mount Enclosure
Length 72.12 inch (1832 mm)
Width 37.12 inch (943 mm)
Depth 24.12 inch (613 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Enclosures, Boxes, & Cases - 1414PHO6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details