Wiegmann Multipurpose Floor Mount Enclosure N4D626012

Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 60.12 INCH 60.12 WIDTH IN INCH 62.12 INCH 62.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1577.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6060 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING STUD, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N4D MODEL "
Datasheet
Description
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 60.12 INCH 60.12 WIDTH IN INCH 62.12 INCH 62.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1577.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6060 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING STUD, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N4D MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - N4D626012 - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
N4D626012
Multipurpose Floor Mount Enclosure N4D626012
" TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY INSIDE/OUTSIDE COLOR 60.12 INCH 60.12 WIDTH IN INCH 62.12 INCH 62.12 HEIGHT IN INCH 12.12 INCH 12.12 DEPTH IN INCH 1577.85 HEIGHT IN MM UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/4X/12 ENCLOSURE 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6060 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING STUD, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N4D MODEL "

"

  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY INSIDE/OUTSIDE COLOR
  • 60.12 INCH
  • 60.12 WIDTH IN INCH
  • 62.12 INCH
  • 62.12 HEIGHT IN INCH
  • 12.12 INCH
  • 12.12 DEPTH IN INCH
  • 1577.85 HEIGHT IN MM
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 3/4/4X/12 ENCLOSURE
  • 12 GAUGE BODY/DOOR MATERIAL SPECIFICATION
  • 12 INCH LEGS MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • NPDD6060 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, CLAMP, PADLOCKABLE HASP AND STAPLE, ROLLED LIP, GASKETED DOOR MOUNTING
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • INCLUSION BODY STIFFENER, COLLAR STUD, GROUNDING STUD, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • N4D MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N4D626012
Product Name Multipurpose Floor Mount Enclosure
Length 62.12 inch (1578 mm)
Width 60.12 inch (1527 mm)
Depth 12.12 inch (308 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM63B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details