Wiegmann Multipurpose Wall Mount Enclosure N412161606SSC

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 16 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP1616SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 1 N412-SSC MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 16 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP1616SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 1 N412-SSC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N412161606SSC - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N412161606SSC
Multipurpose Wall Mount Enclosure N412161606SSC
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL SMOOTH GRAINED OUTSIDE FINISH 16 INCH 16 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/4X/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP1616SSC BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 1 N412-SSC MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • SMOOTH GRAINED OUTSIDE FINISH
  • 16 INCH
  • 16 INCH
  • 6 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12/13 ENCLOSURE
  • CONCEALED HINGE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • NP1616SSC BACK PANEL
  • ULTIMATE[TM] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT, FOOD PROCESSING PLANT, PHARMACEUTICAL MANUFACTURING FACILITY, PETROCHEMICAL PLANT, PULP AND PAPER PROCESSING AND WASTE WATER TREATMENT FACILITY
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 1
  • N412-SSC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N412161606SSC
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.13 to 11.37 inch (156 to 289 mm)
View Details