Wiegmann Multipurpose Wall Mount Enclosure N1C202008LP

Description
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 INCH 8.75 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P2020 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 18.5 INCH W X 17 INCH H N1C MODEL "
Datasheet
Description
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 INCH 8.75 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P2020 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 18.5 INCH W X 17 INCH H N1C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N1C202008LP - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N1C202008LP
Multipurpose Wall Mount Enclosure N1C202008LP
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 INCH 8.75 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P2020 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 18.5 INCH W X 17 INCH H N1C MODEL "

"

  • ONE DOOR, MEDIUM TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 20 INCH
  • 8.75 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • N1P2020 BACK PANEL
  • APPLICATION CONTROL AND INSTRUMENT
  • PANEL SIZE 18.5 INCH W X 17 INCH H
  • N1C MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - N1C202008LP - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N1C202008LP
WIEG Wall Mount N1C202008LP
N1 HINGED COVER 20X20X8 CRBN STL -GRY

N1 HINGED COVER 20X20X8 CRBN STL -GRY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number N1C202008LP N1C202008LP
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 8.75 inch (222 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 120-903 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details