Wiegmann Multipurpose Wall Mount Enclosure N1C162008LP

Description
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 20 INCH 8.75 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P1620 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 14.5 INCH W X 17 INCH H N1C MODEL "
Datasheet
Description
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 20 INCH 8.75 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P1620 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 14.5 INCH W X 17 INCH H N1C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N1C162008LP - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N1C162008LP
Multipurpose Wall Mount Enclosure N1C162008LP
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 16 INCH 20 INCH 8.75 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P1620 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 14.5 INCH W X 17 INCH H N1C MODEL "

"

  • ONE DOOR, MEDIUM TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 16 INCH
  • 20 INCH
  • 8.75 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • N1P1620 BACK PANEL
  • APPLICATION CONTROL AND INSTRUMENT
  • PANEL SIZE 14.5 INCH W X 17 INCH H
  • N1C MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - N1C162008LP - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N1C162008LP
WIEG Wall Mount N1C162008LP
N1 HINGED COVER 16X20X8 CRBN STL -GRY

N1 HINGED COVER 16X20X8 CRBN STL -GRY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number N1C162008LP N1C162008LP
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount
Length 20 inch (508 mm)
Width 16 inch (406 mm)
Depth 8.75 inch (222 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details