Wiegmann Multipurpose Wall Mount Enclosure N12363020

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 20 INCH 20 DEPTH IN INCH 914.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP3630 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (2) CLAMP, BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 20 INCH 20 DEPTH IN INCH 914.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP3630 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (2) CLAMP, BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N12363020 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N12363020
Multipurpose Wall Mount Enclosure N12363020
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 30 WIDTH IN INCH 36 INCH 36 HEIGHT IN INCH 20 INCH 20 DEPTH IN INCH 914.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP3630 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION (2) CLAMP, BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 30 WIDTH IN INCH
  • 36 INCH
  • 36 HEIGHT IN INCH
  • 20 INCH
  • 20 DEPTH IN INCH
  • 914.4 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP3630 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION (2) CLAMP, BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET
  • PANEL COLOR WHITE
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • N12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N12363020
Product Name Multipurpose Wall Mount Enclosure
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 20 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Disconnect - Wallmount Enclosures - 1447SA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 21.4 inch (544 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details