"
"
N12 1 DOOR WALL MNT 30X24X8 CS -GRY
| Wiegmann | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | N12302408 | N12302408 |
| Product Name | Multipurpose Wall Mount Enclosure | WIEG Wall Mount |
| Length | 30 inch (762 mm) | |
| Width | 24 inch (610 mm) | |
| Depth | 8 inch (203 mm) |