Hubbell Lighting, Inc. Floodlight Fixture MHS-K400S8

Description
16-1/4 INCH W X 14-1/2 INCH D X 17 INCH H SIZE PROTECTIVE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA C22.2 APPROVAL KNUCKLE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED MOGUL BASE PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE WIDE DISTRIBUTION/BEAM SPREAD 1.4 SQ FT EPA MINILITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MHS MODEL
Datasheet
Description
16-1/4 INCH W X 14-1/2 INCH D X 17 INCH H SIZE PROTECTIVE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA C22.2 APPROVAL KNUCKLE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED MOGUL BASE PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE WIDE DISTRIBUTION/BEAM SPREAD 1.4 SQ FT EPA MINILITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MHS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MHS-K400S8 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
MHS-K400S8
Floodlight Fixture MHS-K400S8
16-1/4 INCH W X 14-1/2 INCH D X 17 INCH H SIZE PROTECTIVE DARK BRONZE POWDER PAINTED FINISH UL 1598, CSA C22.2 APPROVAL KNUCKLE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED MOGUL BASE PULSE START LAMP TYPE 400 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE WIDE DISTRIBUTION/BEAM SPREAD 1.4 SQ FT EPA MINILITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MHS MODEL
  • 16-1/4 INCH W X 14-1/2 INCH D X 17 INCH H SIZE
  • PROTECTIVE DARK BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • KNUCKLE MOUNTING
  • HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • MOGUL BASE PULSE START LAMP TYPE
  • 400 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • WIDE DISTRIBUTION/BEAM SPREAD
  • 1.4 SQ FT EPA
  • MINILITER[R] BRAND
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • MHS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MHS-K400S8
Product Name Floodlight Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468984 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details