Hubbell Wiring Device-Kellems Circular Connector, Plug, 4Pos; Product Range Hubbell Wiring Devices MBMS14314

Description
CIRCULAR CONNECTOR, PLUG, 4POS; Product Range:Micro Quick Series; No. of Contacts:4Contacts; Connector Body Material:Brass Body; Contact Material:Beryllium Copper; Connector Mounting:Cable Mount; Connector Type:Circular Industrial RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 4POS; Product Range:Micro Quick Series; No. of Contacts:4Contacts; Connector Body Material:Brass Body; Contact Material:Beryllium Copper; Connector Mounting:Cable Mount; Connector Type:Circular Industrial RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 4Pos; Product Range Hubbell Wiring Devices - 14C6214 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 4Pos; Product Range Hubbell Wiring Devices
14C6214
Circular Connector, Plug, 4Pos; Product Range Hubbell Wiring Devices 14C6214
CIRCULAR CONNECTOR, PLUG, 4POS; Product Range:Micro Quick Series; No. of Contacts:4Contacts; Connector Body Material:Brass Body; Contact Material:Beryllium Copper; Connector Mounting:Cable Mount; Connector Type:Circular Industrial RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 4POS; Product Range:Micro Quick Series; No. of Contacts:4Contacts; Connector Body Material:Brass Body; Contact Material:Beryllium Copper; Connector Mounting:Cable Mount; Connector Type:Circular Industrial RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14C6214
Product Name Circular Connector, Plug, 4Pos; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
50 Ohm TNC 90° Plug - 150409 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details