Hubbell Electrical Products Lighting Fixture MBL2230A2R5G

Description
9.9 INCH DIA X 12.79 INCH H SIZE ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL, UL 8750, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION PENDANT MOUNTING LED LIGHT FIXTURE LED LAMP TYPE 22 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE 120 TO 277 VAC LAMP VOLTAGE POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION 0.215/0.093 AMPERE LAMP CURRENT HUB SIZE 3/4 INCH COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K AMBIENT TEMPERATURE -40 TO 55 DEG C REFRACTOR TYPE GLASS
Datasheet
Description
9.9 INCH DIA X 12.79 INCH H SIZE ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL, UL 8750, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION PENDANT MOUNTING LED LIGHT FIXTURE LED LAMP TYPE 22 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE 120 TO 277 VAC LAMP VOLTAGE POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION 0.215/0.093 AMPERE LAMP CURRENT HUB SIZE 3/4 INCH COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K AMBIENT TEMPERATURE -40 TO 55 DEG C REFRACTOR TYPE GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - MBL2230A2R5G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Lighting Fixture
MBL2230A2R5G
Lighting Fixture MBL2230A2R5G
9.9 INCH DIA X 12.79 INCH H SIZE ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH UL, UL 8750, CSA C22.2 APPROVAL PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION PENDANT MOUNTING LED LIGHT FIXTURE LED LAMP TYPE 22 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE 120 TO 277 VAC LAMP VOLTAGE POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE HAZARDOUS LOCATION AREA CLASSIFICATION 0.215/0.093 AMPERE LAMP CURRENT HUB SIZE 3/4 INCH COLOR RENDERING INDEX 70 COLOR TEMPERATURE 5000 K AMBIENT TEMPERATURE -40 TO 55 DEG C REFRACTOR TYPE GLASS
  • 9.9 INCH DIA X 12.79 INCH H SIZE
  • ELECTROSTATICALLY APPLIED BAKED POWDER EPOXY/POLYESTER FINISH
  • UL, UL 8750, CSA C22.2 APPROVAL
  • PAINT MANUFACTURING PLANT, CHEMICAL AND PETROCHEMICAL PROCESSING FACILITY, SEWAGE TREATMENT PLANT, OFF-SHORE AND DOCKSIDE INSTALLATION, GARAGES AND STORAGE FACILITY APPLICATION
  • PENDANT MOUNTING
  • LED LIGHT FIXTURE
  • LED LAMP TYPE
  • 22 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE
  • 120 TO 277 VAC LAMP VOLTAGE
  • POLYESTER REINFORCED FIBERGLASS REFLECTOR TYPE
  • HAZARDOUS LOCATION AREA CLASSIFICATION
  • 0.215/0.093 AMPERE LAMP CURRENT
  • HUB SIZE 3/4 INCH
  • COLOR RENDERING INDEX 70
  • COLOR TEMPERATURE 5000 K
  • AMBIENT TEMPERATURE -40 TO 55 DEG C
  • REFRACTOR TYPE GLASS
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number MBL2230A2R5G
Product Name Lighting Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details