Hubbell Lighting, Inc. Emergency Light Unit LZ65-12V

Description
UNIVERSAL TYPE 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 65 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 12 V DC VOLTAGE RATING 65 W 1-1/2 HR, 49 W 2 HR, 33 W 3 HR, 26 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
Datasheet
Description
UNIVERSAL TYPE 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 65 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 12 V DC VOLTAGE RATING 65 W 1-1/2 HR, 49 W 2 HR, 33 W 3 HR, 26 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LZ65-12V - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LZ65-12V
Emergency Light Unit LZ65-12V
UNIVERSAL TYPE 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 65 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 12 V DC VOLTAGE RATING 65 W 1-1/2 HR, 49 W 2 HR, 33 W 3 HR, 26 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
  • UNIVERSAL TYPE
  • 13-1/4 INCH L X 5-1/8 INCH W X 5-1/4 INCH H SIZE
  • WHITE FINISH
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, INDOOR APPLICATION
  • HALOGEN LAMP TYPE
  • 65 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 12 V DC VOLTAGE RATING
  • 65 W 1-1/2 HR, 49 W 2 HR, 33 W 3 HR, 26 W 4 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • TEMPERATURE RATING 68 TO 86 DEG F
  • LZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LZ65-12V
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details