Hubbell Lighting, Inc. Low Voltage Recessed Trim LV8

Description
MILLIGROOVE BAFFLE WITH ADJUSTABLE REGRESSED EYEBALL TYPE 4-15/16 INCH SIZE BLACK BAFFLE FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND ADJUSTABILITY 45 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
Description
MILLIGROOVE BAFFLE WITH ADJUSTABLE REGRESSED EYEBALL TYPE 4-15/16 INCH SIZE BLACK BAFFLE FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND ADJUSTABILITY 45 DEGREE VERTICAL X 360 DEGREE HORIZONTAL

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LV8 - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LV8
Low Voltage Recessed Trim LV8
MILLIGROOVE BAFFLE WITH ADJUSTABLE REGRESSED EYEBALL TYPE 4-15/16 INCH SIZE BLACK BAFFLE FINISH LVH4 SERIES RECESSED HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 20 TO 75 W LAMP TYPE INSULATED/NON-INSULA TED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE LITEFRAME[TM] BRAND ADJUSTABILITY 45 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
  • MILLIGROOVE BAFFLE WITH ADJUSTABLE REGRESSED EYEBALL TYPE
  • 4-15/16 INCH SIZE
  • BLACK BAFFLE FINISH
  • LVH4 SERIES RECESSED HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 20 TO 75 W LAMP TYPE
  • INSULATED/NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 120 V PRIMARY, 11.5 V SECONDARY TRANSFORMER TYPE
  • LITEFRAME[TM] BRAND
  • ADJUSTABILITY 45 DEGREE VERTICAL X 360 DEGREE HORIZONTAL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LV8
Product Name Low Voltage Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details