Hubbell Lighting, Inc. Low Voltage Recessed Trim LV6

Description
BAFFLE, WALLWASH EYELID TYPE BLACK FINISH LVH4/LVH4IC/LVH4EB/L VH4R SERIES USED ON MR16 20 TO 75 W LAMP TYPE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITE BOX. BRAND
Description
BAFFLE, WALLWASH EYELID TYPE BLACK FINISH LVH4/LVH4IC/LVH4EB/L VH4R SERIES USED ON MR16 20 TO 75 W LAMP TYPE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITE BOX. BRAND

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Trim - LV6 - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Trim
LV6
Low Voltage Recessed Trim LV6
BAFFLE, WALLWASH EYELID TYPE BLACK FINISH LVH4/LVH4IC/LVH4EB/L VH4R SERIES USED ON MR16 20 TO 75 W LAMP TYPE NON INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITE BOX. BRAND
  • BAFFLE, WALLWASH EYELID TYPE
  • BLACK FINISH
  • LVH4/LVH4IC/LVH4EB/LVH4R SERIES USED ON
  • MR16 20 TO 75 W LAMP TYPE
  • NON INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITE BOX. BRAND
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LV6
Product Name Low Voltage Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details