Hubbell Lighting, Inc. Emergency Light Unit LSCN

Description
UNIVERSAL TYPE 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE WHITE FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION HALOGEN LAMP TYPE 10 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE FLAME RATED, IMPACT RESISTANT, UV STABLE 120 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 1 LAMP HEAD(S) LITESCAPE[R] BRAND OUTPUT WATTAGE 20 W OPERATING TEMPERATURE RATING 0 TO 40 DEG C LSC MODEL
Description
UNIVERSAL TYPE 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE WHITE FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION HALOGEN LAMP TYPE 10 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE FLAME RATED, IMPACT RESISTANT, UV STABLE 120 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 1 LAMP HEAD(S) LITESCAPE[R] BRAND OUTPUT WATTAGE 20 W OPERATING TEMPERATURE RATING 0 TO 40 DEG C LSC MODEL

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LSCN - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LSCN
Emergency Light Unit LSCN
UNIVERSAL TYPE 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE WHITE FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION HALOGEN LAMP TYPE 10 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE FLAME RATED, IMPACT RESISTANT, UV STABLE 120 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 1 LAMP HEAD(S) LITESCAPE[R] BRAND OUTPUT WATTAGE 20 W OPERATING TEMPERATURE RATING 0 TO 40 DEG C LSC MODEL
  • UNIVERSAL TYPE
  • 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE
  • WHITE FINISH
  • FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, DAMP LOCATION APPLICATION
  • HALOGEN LAMP TYPE
  • 10 W LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • FLAME RATED, IMPACT RESISTANT, UV STABLE
  • 120 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 1 LAMP HEAD(S)
  • LITESCAPE[R] BRAND
  • OUTPUT WATTAGE 20 W
  • OPERATING TEMPERATURE RATING 0 TO 40 DEG C
  • LSC MODEL
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LSCN
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details