SCHURTER Inc IEC Appliance Outlet J, Snap-in Mounting, Front Side, IDC Terminal 4710

Description
Description Panel mount: Snap-in version, front side Connector, Pin temperature 70 °C, Protection class I Wire gauge 10AWG/6.0mm², 12AWG/4.0mm², 2.5mm² IDC terminals acc. to IEC 60998-2-3 for solid wires Unique Selling Proposition Reduces labor costs Allows wiring of multiple terminals at once Cross and along orientation V-Lock cord retaining standard Characteristics Protection cover can be used as wire press Live contact available as IDC, solder or quick connect terminal ready to use with V-Lock cordsets Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Other panel thickness The integration of light pipes in the appliance outlet provides status indication in smart PDUs. See PDU Landing Page for more information. Power Distribution Units
Request a Quote Datasheet
Description
Description Panel mount: Snap-in version, front side Connector, Pin temperature 70 °C, Protection class I Wire gauge 10AWG/6.0mm², 12AWG/4.0mm², 2.5mm² IDC terminals acc. to IEC 60998-2-3 for solid wires Unique Selling Proposition Reduces labor costs Allows wiring of multiple terminals at once Cross and along orientation V-Lock cord retaining standard Characteristics Protection cover can be used as wire press Live contact available as IDC, solder or quick connect terminal ready to use with V-Lock cordsets Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Other panel thickness The integration of light pipes in the appliance outlet provides status indication in smart PDUs. See PDU Landing Page for more information. Power Distribution Units
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Outlet J, Snap-in Mounting, Front Side, IDC Terminal - 4710 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Outlet J, Snap-in Mounting, Front Side, IDC Terminal
4710
IEC Appliance Outlet J, Snap-in Mounting, Front Side, IDC Terminal 4710
Description Panel mount: Snap-in version, front side Connector, Pin temperature 70 °C, Protection class I Wire gauge 10AWG/6.0mm², 12AWG/4.0mm², 2.5mm² IDC terminals acc. to IEC 60998-2-3 for solid wires Unique Selling Proposition Reduces labor costs Allows wiring of multiple terminals at once Cross and along orientation V-Lock cord retaining standard Characteristics Protection cover can be used as wire press Live contact available as IDC, solder or quick connect terminal ready to use with V-Lock cordsets Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Other panel thickness The integration of light pipes in the appliance outlet provides status indication in smart PDUs. See PDU Landing Page for more information. Power Distribution Units

Description

  • Panel mount: Snap-in version, front side
  • Connector, Pin temperature 70 °C, Protection class I
  • Wire gauge 10AWG/6.0mm², 12AWG/4.0mm², 2.5mm²
  • IDC terminals acc. to IEC 60998-2-3 for solid wires

Unique Selling Proposition

  • Reduces labor costs
  • Allows wiring of multiple terminals at once
  • Cross and along orientation
  • V-Lock cord retaining standard

Characteristics

  • Protection cover can be used as wire press
  • Live contact available as IDC, solder or quick connect terminal
  • ready to use with V-Lock cordsets
  • Suitable for use in equipment according to IEC/UL 62368-1

Other versions on request

  • Other panel thickness

The integration of light pipes in the appliance outlet provides status indication in smart PDUs. See PDU Landing Page for more information. Power Distribution Units

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 4710
Product Name IEC Appliance Outlet J, Snap-in Mounting, Front Side, IDC Terminal
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
Mounting Style Panel; Snap-in mount
Termination Types IDC
Unlock Full Specs
to access all available technical data

Similar Products

IEC Appliance Inlet C20, Snap-in Mounting, Front Side, Solder or Quick Connect Terminal - 1624 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
AC Power Entry Modules - 3-115-073 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4303.2024.04 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
AC Power Entry Modules - 4303.2024.06 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details